EN
  • EN
  • DE

74ALVCHR16245LRG4

Part No 74ALVCHR16245LRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74ALVCHR16245
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130978-74ALVCHR16245LRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCHR16245LRG4 CAD Model

Description

74ALVCHR16245LRG4 - Texas Instruments

The 74ALVCHR16245LRG4 is a high-performance, 16-bit transceiver from Texas Instruments, designed to ensure bidirectional communication in digital systems. This integrated circuit is a part of the advanced 3.3-V ABT family, which is optimized for low-voltage operation and is capable of interfacing with 5V systems, making it highly versatile for a variety of applications.

One of the key features of the 74ALVCHR16245LRG4 is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thereby simplifying the design and reducing the overall component count. This feature is particularly useful in bus-oriented systems, where maintaining data integrity is critical.

The device supports bidirectional data flow with two separate directional control inputs for each 8-bit bus. The direction control inputs determine the direction of data flow through the device, which can be either from the A bus to the B bus or vice versa. This makes the transceiver ideal for multiplexed data transmission between systems with different voltage levels or for use in systems that require a flexible data bus interface.

With its robust design, the 74ALVCHR16245LRG4 offers low-voltage operation with a typical VCC range of 2.3V to 3.6V, while still being 5V tolerant at the input stage. The device also provides high-speed performance, with a maximum data rate that is suitable for high-speed memory interfaces, backplane transceivers, and other data-intensive applications.

The 74ALVCHR16245LRG4 comes in a 48-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint on the PCB, making it a good choice for space-constrained applications. Additionally, the device features balanced output drive with current limiting resistors, which helps to reduce the incidence of line noise and enhances signal integrity.

In summary, the 74ALVCHR16245LRG4 transceiver from Texas Instruments is a reliable and flexible solution for high-speed bidirectional data communication in digital systems. Its bus-hold feature, bidirectional interface, low-voltage operation, and 5V tolerance make it a versatile component suitable for a wide range of applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess