EN
  • EN
  • DE

74ALVCH162841GRG4

Part No 74ALVCH162841GRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 20-BIT BUS-INTERFACE D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130949-74ALVCH162841GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162841GRG4 CAD Model

Description

Overview of the 74ALVCH162841GRG4 from Texas Instruments

The 74ALVCH162841GRG4 is a high-performance, 20-bit universal bus driver from Texas Instruments, designed with the latest technology to provide a seamless interface for various digital systems. This advanced IC is part of the 74ALVCH family and is crafted to deliver exceptional speed and reliability while operating with a low voltage range, making it an ideal choice for energy-efficient applications.

Key Features

  • Advanced High-Speed CMOS Technology: The device is built using advanced CMOS technology, ensuring high-speed operation without compromising power efficiency.
  • Wide Bus Interface: With 20 bits, the 74ALVCH162841GRG4 is capable of interfacing with wide data paths, providing a robust solution for data transfer and signal processing tasks.
  • 3.3V Operation: It operates at a nominal supply voltage of 3.3V, which is compatible with many modern digital systems and helps in reducing overall system power consumption.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: The 74ALVCH162841GRG4 features a flow-through architecture that optimizes the PCB layout and reduces signal skew, which is critical for maintaining signal integrity at high speeds.

Applications

The 74ALVCH162841GRG4 is a versatile component that can be used in a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • High-speed data paths
  • Memory interface boards
  • Signal buffering and distribution

Technical Specifications

  • Logic Type: Universal Bus Driver
  • Number of Channels: 20
  • Output Type: 3-State
  • Package / Case: TSSOP
  • Mounting Type: Surface Mount

In conclusion, the 74ALVCH162841GRG4 from Texas Instruments is a high-quality, high-speed universal bus driver that offers a combination of performance, power efficiency, and design simplicity. Whether for sophisticated communication systems or high-speed data processing, this IC stands out as a robust and reliable solution.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess