EN
  • EN
  • DE

LM3424BSTEVAL/NOPB

Part No LM3424BSTEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3424
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 10V ~ 26V
Contents Board(s)
Utilized IC / Part LM3424
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1601109-LM3424BSTEVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3424BSTEVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM3631
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409HV
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3665
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR LM3642
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC3215
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92515
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92510
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92075
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess