EN
  • EN
  • DE

74ALVC164245DGGTE4

Part No 74ALVC164245DGGTE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 3.6V
Voltage - VCCB 3V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1007666-74ALVC164245DGGTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DGGTE4 CAD Model

Description

Product Overview: 74ALVC164245DGGTE4

The 74ALVC164245DGGTE4 is a high-performance, low-voltage CMOS bidirectional transceiver manufactured by Texas Instruments. This device is designed for asynchronous communication between data buses and targets applications that require high speed and low power consumption. With its 16-bit dual-supply bus transceiver with 3-state outputs, the 74ALVC164245DGGTE4 is perfect for facilitating data transfer between two systems operating at different voltage levels.

Key Features

  • Voltage Level Translation: The device supports voltage level translation between 1.65V and 3.6V on the A side and 2.3V to 5.5V on the B side, making it suitable for interfacing between low-voltage and higher-voltage components.
  • High Speed: With its fast propagation delays and output transition times, this transceiver is optimized for high-speed signal processing, ensuring quick and efficient data transfer.
  • Low Power Consumption: The 74ALVC164245DGGTE4 is designed for low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • Bus Hold Function: The device features a bus hold function on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when left floating.
  • Wide Operating Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.

Applications

The Texas Instruments 74ALVC164245DGGTE4 is versatile and can be used in a variety of applications, including:

  • Communication between different logic domains
  • Level shifting for mixed-voltage systems
  • Bus interface and buffering in microprocessor/microcontroller systems
  • Data acquisition and signal processing

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. It also adheres to Texas Instruments' high-quality standards, ensuring reliability and performance in your electronic projects.

By integrating the 74ALVC164245DGGTE4 into your design, you can achieve seamless data communication between components operating at different voltage levels while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0855 $50.0520
52+ $1.9536 $101.5872
80+ $1.8876 $151.0080
114+ $1.7556 $200.1384
148+ $1.6896 $250.0608
185+ $1.6236 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,270 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess