EN
  • EN
  • DE

74AHCT1G32DCKTG4

Part No 74AHCT1G32DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765192-74AHCT1G32DCKTG4
Family Name 74AHCT1G32
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G32DCKTG4 CAD Model

Description

Product Overview: 74AHCT1G32DCKTG4

The 74AHCT1G32DCKTG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its reliability and performance in a wide range of applications. This particular product is a single 2-input positive-OR gate, designed to operate at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the speed of CMOS technology.

The device comes in an ultra-small leadless package, specifically the SC-70 (SOT323-5) package, which is ideal for space-constrained applications. The compact form factor of the 74AHCT1G32DCKTG4 makes it a perfect choice for portable and miniaturized electronic systems where board space is at a premium.

Key Features

  • Logic Type: 2-Input Positive OR Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C, suitable for industrial temperature ranges.
  • Package: SC-70 (SOT323-5), a small and leadless package for space-saving installation.
  • Compatibility: TTL level input voltage thresholds for easy integration into existing TTL systems.
  • Speed: Fast propagation delay characteristic of CMOS technology.

Applications

The 74AHCT1G32DCKTG4 is versatile and can be used in a variety of logic circuit applications, including:

  • Logic level shifting or translation
  • Function generation
  • Signal gating
  • Arithmetic operations
  • Computer logic circuitry
  • Control systems

With its high noise immunity and low power consumption, the 74AHCT1G32DCKTG4 is an excellent choice for interfacing with high-speed CMOS systems. The device also features balanced propagation delays and output drive characteristics, which contribute to its operational stability and reliability.

As a product of Texas Instruments, a leader in semiconductor solutions, you can trust the 74AHCT1G32DCKTG4 for your critical design requirements. Its performance and small footprint make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess