Product Overview: 74AHCT1G32DBVTE4
The 74AHCT1G32DBVTE4 is a high-speed Si-gate CMOS device from Texas Instruments, designed to deliver the functionality of a 2-input OR gate. It is part of the 74AHC/AHCT family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This makes the device suitable for interfacing with TTL components, ensuring smooth integration into a wide range of digital circuits.
Key Features
- Logic Type: 2-Input OR Gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C, making it suitable for industrial applications.
- Output Capability: Standard
- Package: SOT-23-5, a small and compact surface-mount package that is ideal for space-constrained applications.
- Logic Level Compatibility: TTL
Performance Characteristics
The 74AHCT1G32DBVTE4 is designed to operate at a wide range of supply voltages while providing a high level of performance. It has a typical propagation delay (tpd) of 8ns, which allows for fast signal processing and quick response times in digital systems. The device also features low power consumption, which is essential for battery-powered or energy-sensitive applications.
Applications
This OR gate is versatile and can be used in a variety of digital circuits. Common applications include:
- Logic function implementation
- Control systems
- Signal processing
- Computing devices
- Energy management systems
- Industrial automation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the 74AHCT1G32DBVTE4 is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.