EN
  • EN
  • DE

74AHCT1G14DBVRG4

Part No 74AHCT1G14DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHM-TRG INV GATESOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 765186-74AHCT1G14DBVRG4
Family Name 74AHCT1G14
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G14DBVRG4 CAD Model

Description

The 74AHCT1G14DBVRG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its exceptional performance and quality. This single Schmitt-trigger inverter is designed to operate from a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL levels while providing the benefits of CMOS technology such as high speed, low power consumption, and noise immunity.

Key Features:

  • Logic Type: Schmitt-trigger inverter
  • Package: Supplied in a small SOT-23-5 package, ideal for space-constrained applications.
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL levels.
  • Temperature Range: Capable of operating over a broad temperature range from -40°C to 125°C, ensuring reliability in various environments.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing ample current for most applications.
  • Power Consumption: Low power characteristics with a typical tpd of 8 ns.
  • Noise Immunity: Enhanced noise immunity due to Schmitt-trigger action.
  • RoHS Compliant: Meets environmental standards as it is lead-free and RoHS compliant.

Applications:

The 74AHCT1G14DBVRG4 is versatile and can be used in a wide array of applications. It is particularly well-suited for wave shaping, signal conditioning, and in circuits where noise immunity and higher processing speed are critical. It can be found in:

  • Consumer electronics
  • Computers and computer peripherals
  • Data communication infrastructure
  • Industrial control systems
  • Portable battery-powered devices

Quality and Reliability:

As with all Texas Instruments products, the 74AHCT1G14DBVRG4 is manufactured to the highest quality standards. With its robust design and proven manufacturing process, it delivers consistent performance and reliability that engineers and designers can trust for their critical circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0909 $50.4495
1,345+ $0.0746 $100.3370
2,075+ $0.0723 $150.0225
2,860+ $0.0700 $200.2000
3,700+ $0.0676 $250.1200
4,955+ $0.0606 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess