EN
  • EN
  • DE

T2040002040-000

Part No T2040002040-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CMF-4.0 / Contact Crimp Socket 12 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CMF
Package Bulk
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 12 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number T204
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1368477-T2040002040-000
Ultra Librarian 3D Model Ultra Librarian T2040002040-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Contacts are high-quality connectors designed for heavy-duty applications.

  • Pin Type: Socket Pin or Socket Termination
  • Contact Termination: Crimp
  • Wire Gauge: 12 AWG
  • Contact Finish: Silver
  • MSL Level: Not Applicable
  • ECCN: EAR99
  • Series: CMF
  • Packaging: Bulk
  • REACH: Affected
  • Base Product Number: T204

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess