EN
  • EN
  • DE

74AHC16541DGGRE4

Part No 74AHC16541DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130614-74AHC16541DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC16541DGGRE4 CAD Model

Description

Product Overview: 74AHC16541DGGRE4 by Texas Instruments

The 74AHC16541DGGRE4 is a high-speed Si-gate CMOS device that is part of Texas Instruments' advanced 74AHC range. This integrated circuit is designed to provide optimal performance in a wide array of digital applications. It is particularly well-suited for use in systems that require high noise immunity and low power consumption.

This product is a 16-bit buffer/line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. The device features two separate supply rails; the A side operates from 2V to 5.5V, while the B side operates from 1.65V to 5.5V. This dual supply voltage capability allows for interfacing between different logic levels, making the 74AHC16541DGGRE4 extremely versatile in mixed-voltage applications.

Key Features:

  • Logic Family: AHC
  • Logic Type: 16-bit Universal Bus Driver
  • Output Type: 3-State
  • Supply Voltage (VCC): 2V to 5.5V (A side), 1.65V to 5.5V (B side)
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-48 (DGG)
  • Pin Count: 48

The device's pinout is optimized to simplify the PCB layout. It is packaged in a slim TSSOP-48 (DGG) package, which is designed to save space on printed circuit boards. The 74AHC16541DGGRE4 also supports live insertion and withdrawal, enhancing the flexibility and maintenance of the systems in which it is used.

With its low power dissipation yet high drive ability, the 74AHC16541DGGRE4 from Texas Instruments is a reliable choice for designers looking to implement a high-performance buffer or line driver in their digital systems. Its robust design ensures that it can operate under strenuous conditions while providing stable and reliable performance.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments documentation for the 74AHC16541DGGRE4. Designers should consult the datasheet to ensure proper usage and to understand the full capabilities of this integrated circuit.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess