Product Overview: Texas Instruments 74AHC04PWR
The Texas Instruments 74AHC04PWR is a high-speed Si-gate CMOS device that embodies a quintessential component for modern digital electronics. This integrated circuit is specifically designed to deliver the functionality of hex inverters, providing users with six independent inverter gates in a single package. Its versatility and efficiency make it an ideal choice for a wide array of applications, including signal processing, computing, and logic inversion tasks.
Key Features
- Logic Type: Hex Inverter - The device contains six inverting gates that invert the input signal.
- Supply Voltage Range: 2 V to 5.5 V - Compatible with a variety of supply voltages, making it suitable for use in both 3.3V and 5V systems.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications due to its CMOS technology.
- Operating Temperature: -40°C to +85°C - Reliable performance across a wide range of environmental conditions.
- Package Type: TSSOP-14 - The thin shrink small outline package allows for a compact footprint on printed circuit boards.
- RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.
Applications
The 74AHC04PWR hex inverter is a versatile component that can be used in various digital circuits. Its applications include:
- Logic circuitry
- Wave shaping
- Signal gating
- Oscillator circuits
- Pulse generation
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the 74AHC04PWR is no exception. This device is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. Customers can trust this product to deliver consistent results in their electronic designs.
Ordering Information
The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and shipping information, refer to the Texas Instruments official website or authorized distributors.