EN
  • EN
  • DE
  • IT

74ACT7203L15RJ-U

Part No 74ACT7203L15RJ-U
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215439-74ACT7203L15RJ-U
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT7203L15RJ-U CAD Model

Description

The 74ACT7203L15RJ-U is a high-performance, integrated circuit from Texas Instruments, renowned for its high-speed CMOS logic and reliability. This component is designed to meet the demanding requirements of fast-paced and high-frequency applications, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Technology: Advanced high-speed CMOS logic
  • Package: Supplied in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package
  • Operating Voltage: 4.5V to 5.5V, providing compatibility with standard 5V systems
  • Speed: Fast propagation delay times, with a typical value of 15ns, enabling quick response in critical applications
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C
  • Output Drive Capability: Capable of driving 50 Ohm transmission lines at 5V

Applications

The 74ACT7203L15RJ-U is versatile and can be used in various applications such as:

  • High-speed data processing systems
  • Communication infrastructure
  • Server farms and data centers
  • Embedded systems
  • Signal processing units
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the 74ACT7203L15RJ-U is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. Users can trust this component for its consistent performance and durability in even the most challenging environments.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of data including datasheets, application notes, and design resources on the Texas Instruments website. This ensures that engineers have all the necessary tools at their disposal to integrate the 74ACT7203L15RJ-U into their designs seamlessly.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess