74ACT240DWR Octal Buffer/Line Driver by Texas Instruments
The 74ACT240DWR is a high-performance, octal buffer and line driver designed to be used with 3-state outputs. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the 74ACT family, known for its advanced high-speed CMOS technology. The 74ACT240DWR is specifically engineered to offer both high drive and high speed, making it suitable for a variety of applications that require a robust and reliable buffering solution.
This integrated circuit features eight non-inverting buffers with 3-state outputs, which can be used independently or tied together for wider applications. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors. They also ensure that the outputs effectively go into a high-impedance state, thus minimizing power consumption and preventing bus contention.
The 74ACT240DWR operates over a broad voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems. Its inputs tolerate voltages up to 5.5V, allowing the interfacing with 5V logic without the risk of damage. This feature is particularly useful in mixed-voltage environments where interfacing between different logic levels is required.
Encased in a wide-body SOIC package, the 74ACT240DWR offers a compact footprint suitable for space-constrained applications. The device is also available in tape and reel packaging, facilitating automated assembly processes and making it ideal for high-volume production environments.
Key features of the 74ACT240DWR include:
- Eight non-inverting buffers with 3-state outputs
- Operating voltage range of 4.5V to 5.5V
- Input tolerance of 5.5V for interfacing with 5V logic
- High drive capability
- Wide-body SOIC package for a reduced footprint
- Available in tape and reel for ease of manufacturing
The 74ACT240DWR is a versatile component that offers the performance and reliability expected from Texas Instruments. Whether used in bus-oriented systems, memory address drivers, or as a general-purpose buffer, this device provides a high-quality solution for digital signal buffering needs.