EN
  • EN
  • DE

74ACT16240DLG4

Part No 74ACT16240DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 16-CH Inverting 3-ST CMOS 48-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Gold
Height 2.59 mm
High Level Output Current -24 mA
Lead Free Yes
Length 15.88 mm
Logic Function Buffer, Inverter
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.2 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of Channels 16
Number of Circuits 4
Number of Elements 4
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 16
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 9.2 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 9.2 ns
Width 7.49 mm
Win Source Part Number 1009362-74ACT16240DLG4
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT16240DLG4 CAD Model

Description

Product Overview: 74ACT16240DLG4 from Texas Instruments

The 74ACT16240DLG4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to cater to the demanding requirements of high-speed data communication and signal processing applications. This integrated circuit is part of the 74ACT series, which is renowned for its excellent operational speed and noise immunity characteristics.

Key Features

  • Logic Type: Buffer, Line Driver; Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Current - Output High, Low: 24mA, 24mA
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Performance and Quality

The device features a wide operating voltage range of 4.5V to 5.5V, which makes it compatible with TTL levels while providing the speed and drive capabilities associated with CMOS technologies. The bidirectional outputs can handle 24mA of continuous current, ensuring reliable data transmission even with heavy loads. The 74ACT16240DLG4 also boasts a robust industrial operating temperature range from -40°C to 85°C, ensuring consistent performance across diverse environmental conditions.

Applications

Thanks to its versatile nature, the 74ACT16240DLG4 is suitable for a broad spectrum of applications. It is particularly well-suited for driving bus lines or buffer memory address registers. Its high-speed and high-drive capabilities make it an excellent choice for interfacing with high-speed microprocessors, and it can be used in systems that require a high degree of noise immunity.

Reliability

Texas Instruments is known for its commitment to quality, and the 74ACT16240DLG4 is no exception. The device is rigorously tested to ensure high reliability and performance consistency. It is supplied in a 48-BSSOP package, which is designed for surface-mount technology, facilitating efficient manufacturing and assembly processes.

Whether you are designing a complex data processing system or simply need a reliable buffer for your digital application, the 74ACT16240DLG4 from Texas Instruments is a choice that stands out for its performance, durability, and versatility.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4262 $50.9502
51+ $1.9908 $101.5308
78+ $1.9286 $150.4308
108+ $1.8664 $201.5712
139+ $1.8041 $250.7699
186+ $1.6175 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess