EN
  • EN
  • DE

74ACT11074DBR

Part No 74ACT11074DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 125MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 764975-74ACT11074DBR
Popularity Medium
Supply and Demand Status Limited
Family Name 74ACT11074
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74ACT11074DBR CAD Model

Description

Product Overview: 74ACT11074DBR from Texas Instruments

The 74ACT11074DBR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) from the industry-leading manufacturer Texas Instruments (TI). This advanced logic chip is a member of the 74ACT family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is designed to be used in applications requiring the capture and storage of digital data, and it is particularly suitable for implementing sequential circuits, such as counters, registers, and toggles.

Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs, along with complementary outputs (Q and Q̅). The set and reset inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop, which is essential for initialization and emergency operations within digital systems. When the clock input is triggered on a rising edge, the D input data is sampled and transferred to the Q output on the subsequent positive level of the clock pulse.

The 74ACT11074DBR is supplied in a DB (SSOP) package, which is a small-outline package that is optimal for space-constrained applications. The compact form factor of the SSOP package makes it an ideal choice for modern electronic designs where board real estate is at a premium. The device operates over a wide supply voltage range of 4.5V to 5.5V, making it versatile for use in various digital systems that require 5V logic levels.

With its fast propagation delay and edge-triggered design, the 74ACT11074DBR ensures reliable performance in high-speed digital environments. The chip is characterized for operation from -40°C to +85°C, which guarantees functionality across a broad range of temperature conditions, making it suitable for industrial and commercial applications.

Overall, the 74ACT11074DBR from Texas Instruments is a robust and reliable solution for designers looking to implement flip-flops in their digital logic circuits. Its high-speed operation, wide operating temperature range, and compatibility with existing TTL systems make it an excellent choice for a multitude of digital applications.

You May Also Be Interested in

ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2363 $50.8356
29+ $3.4759 $100.8011
45+ $3.3673 $151.5285
62+ $3.2587 $202.0394
80+ $3.1501 $252.0080
107+ $2.8242 $302.1894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess