EN
  • EN
  • DE

74AC16652DL

Part No 74AC16652DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74AC16652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32800-5, 74AC16652DL-ND, 74AC16652DLG4, 74AC16652DLG4-ND
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908025-74AC16652DL
Ultra Librarian 3D Model Ultra Librarian 74AC16652DL CAD Model

Description

Product Overview: 74AC16652DL from Texas Instruments

The 74AC16652DL is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74AC series, known for its advanced CMOS logic technology, which provides a perfect blend of speed, power efficiency, and noise immunity. The 74AC16652DL is a 16-bit bus transceiver and register, designed to be used in communication and control applications where multiple data lines need to be managed efficiently.

With its dual 8-bit configurations, the 74AC16652DL can operate as two independent 8-bit transceivers or one 16-bit transceiver. This versatility makes it suitable for a wide range of applications, including data multiplexing, memory buffering, and bidirectional data communication. The device features separate input-output enable signals for each byte, allowing for greater control and flexibility in data transfer operations.

The 74AC16652DL is equipped with edge-triggered D-type flip-flops, which ensure reliable data storage and synchronous data transfer capabilities. The flip-flops are controlled by a common clock input and output enable signals, which provide precise timing for data capturing and release. This level of control is critical for applications that require synchronization between different system components.

One of the key features of the 74AC16652DL is its high drive capability. The device can drive up to 24mA at the output, making it capable of driving heavier loads than standard CMOS outputs. This is particularly useful in bus-oriented systems where multiple devices may be connected to the same data line.

The 74AC16652DL operates over a wide voltage range, typically from 2V to 6V, which allows for compatibility with a variety of logic levels and systems. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions.

In summary, the Texas Instruments 74AC16652DL is a robust and versatile bus transceiver and register that offers high-speed, low-power operation and is suitable for a wide array of digital applications. Its ability to interface between different voltage levels and drive capabilities makes it an essential component in modern digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess