The 74AC16245DL is a high-performance, 16-bit transceiver from Texas Instruments, designed to ensure seamless data transmission between two buses of different voltage levels. This integrated circuit is part of the 74AC family, known for its advanced CMOS technology that offers both high speed and low power consumption.
Key Features
- Bi-Directional Interface: The 74AC16245DL provides 16-bit dual-supply bus transceiver capabilities with 3-state outputs, allowing for bidirectional communication between two data buses.
- Voltage Translation: This device is capable of translating signals between different voltage domains, which is essential for interfacing between components operating at distinct voltage levels.
- High-Speed Operation: It boasts a fast propagation delay, ensuring high-speed data transfer that is crucial for modern digital applications.
- Low Power Consumption: The advanced CMOS technology ensures that the device operates with minimal power dissipation, making it suitable for power-sensitive designs.
- Wide Operating Temperature Range: The 74AC16245DL is designed to perform reliably over a broad temperature range, accommodating various industrial and commercial environments.
Applications
The versatility of the 74AC16245DL makes it an ideal choice for a multitude of applications, including:
- Bus Interface and Bus Extension
- Level Shifting for Mixed-Voltage Systems
- Signal Path Isolation
- Microprocessor or Microcontroller Interfacing
Technical Specifications
- Package: The device comes in a 48-Pin SSOP (Shrink Small Outline Package) which is suitable for surface-mount technology (SMT).
- Logic Type: CMOS
- Supply Voltage: Operates at various logic levels with a nominal supply voltage of 5V.
- Output Current: Capable of driving ±24 mA at the outputs, allowing for robust signal transmission.
With the 74AC16245DL, Texas Instruments continues to uphold its reputation for providing high-quality, reliable integrated circuits that meet the evolving needs of the electronics industry. This transceiver is a testament to their commitment to innovation and excellence in semiconductor design.