Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT533
Other Names TEXTISSN74ACT533DWR,2156-SN74ACT533DWR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257396-SN74ACT533DWR
Ultra Librarian 3D Model Ultra Librarian SN74ACT533DWR CAD Model

Description

SN74ACT533DWR by Texas Instruments

The SN74ACT533DWR is a high-performance, octal D-type transparent latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the SN74ACT series, which is known for its advanced CMOS logic, operating with speeds similar to LSTTL and with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Operation Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount

The SN74ACT533DWR is designed to improve system performance in a wide range of applications by providing high drive outputs which reduce the need for external pull-up resistors. It features eight D-type latches with 3-state outputs and can be used as temporary data storage or as a buffer for output ports. Its transparent latches allow data to flow directly from the input to the output when the latch-enable (LE) input is high, and they hold the data when LE is low.

Applications

With its robust design and versatility, the SN74ACT533DWR is ideal for a broad spectrum of applications, including:

  • Memory storage and buffering
  • Bus interface and bus holding
  • Microprocessor or microcontroller interface
  • Data communication systems
  • Industrial controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT533DWR is manufactured to the highest standards, ensuring reliable performance in both commercial and industrial environments. The device is also RoHS compliant, reflecting TI's dedication to environmental sustainability.

Whether you're designing a complex digital system or simply need a reliable temporary data storage solution, the SN74ACT533DWR offers the performance and quality expected from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.3552
ECAD model for MC74HCT373AN
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
ON Semiconductor
8-Bit Addressable Latches
Need more? Email Us
ECAD model for MC14099BCP
Texas Instruments
IC TRANSP LATCH TRI-ST 48-TSSOP
Need more? Email Us
ECAD model for 74LVCH16373ADGGRG4
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
ECAD model for CD74HCT563M
NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT / D-Type Latch 1 Channel 10:10 IC Standard 24-SOIC
Lowest to $5.3103
ECAD model for AM29C841ASC
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention