EN
  • EN
  • DE

74ABT16374ADGGRE4

Part No 74ABT16374ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130164-74ABT16374ADGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16374ADGGRE4 CAD Model

Description

The 74ABT16374ADGGRE4 is a high-performance, bi-directional, dual-edge triggered D-type flip-flop integrated circuit (IC) from the industry-leading manufacturer, Texas Instruments. Designed for applications requiring the highest speed and lowest power consumption, this product is part of the 74ABT range, known for its advanced BiCMOS technology.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains two sets of eight edge-triggered D-type flip-flops, which are essential for synchronizing data in high-speed digital systems.
  • Dual-Edge Triggering: This feature allows for data to be captured on both the rising and falling edges of the clock signal, effectively doubling the data rate without increasing the clock frequency.
  • 3-State Outputs: The flip-flops feature 3-state outputs to enable shared bus systems by providing high-impedance states.
  • Wide Operating Voltage Range: The IC operates within a voltage range of 2.0V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • Low Power Dissipation: It is optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • High-Speed Operation: The 74ABT16374ADGGRE4 is capable of handling high-speed data transfer, with a typical shift frequency of up to 150 MHz.

Applications

The versatility of the 74ABT16374ADGGRE4 makes it ideal for a wide range of applications, including:

  • High-speed data acquisition and processing systems
  • Communication infrastructure
  • Server and networking equipment
  • Industrial control and automation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The 74ABT16374ADGGRE4 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its robust design ensures long-term reliability in a variety of environmental conditions.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their customer support for assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess