EN
  • EN
  • DE

74ABT16245ADGVRG4

Part No 74ABT16245ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130157-74ABT16245ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16245ADGVRG4 CAD Model

Description

Product Overview: 74ABT16245ADGVRG4

The 74ABT16245ADGVRG4 is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit (IC) is a crucial component in digital systems where efficient data transfer between two buses is required, such as in computers, communication systems, and advanced microprocessor/microcontroller applications.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which provides a robust combination of speed and low power consumption.
  • Bus Interface: It supports a 16-bit wide bus interface, allowing for the transfer of a substantial amount of data in parallel, thereby enhancing the overall system throughput.
  • Bi-Directional Data Flow: With its dual-directional data flow capability, the IC can transmit and receive data, providing flexibility in data management and increasing the efficiency of the data bus.
  • Output Enable (OE) Feature: The output enable function allows the user to place the outputs in a high-impedance state, which is essential for preventing bus contention.
  • Live Insertion and Extraction: The 74ABT16245ADGVRG4 supports live insertion and extraction, which minimizes the disruption to the bus when modules are added or removed, enhancing the reliability and maintainability of the system.

Electrical Characteristics

  • Supply Voltage: The IC operates at a nominal supply voltage of 5V, making it compatible with TTL logic levels and allowing for easy integration with existing 5V systems.
  • Speed: It offers fast propagation delays and transition times, which are critical for high-speed data communication.
  • Drive Capability: The device has strong drive capabilities, with the ability to source or sink 64 mA of current, ensuring reliable signal transmission even under heavy load conditions.

Package and Quality

The 74ABT16245ADGVRG4 comes in a compact TVSOP (Thin Very Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality control measures, ensuring high reliability and performance consistency across different batches.

In summary, the 74ABT16245ADGVRG4 is a versatile and efficient solution for facilitating communication between data buses. Its features are tailored to meet the demands of modern digital systems, making it an indispensable component for designers and engineers looking to optimize data transfer in their applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess