EN
  • EN
  • DE

74ABT16244ADGGRG4

Part No 74ABT16244ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 764800-74ABT16244ADGGRG4
Family Name 74ABT16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16244ADGGRG4 CAD Model

Description

Product Overview: 74ABT16244ADGGRG4 by Texas Instruments

The 74ABT16244ADGGRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product belongs to TI's ABT family of devices, which are known for their advanced biCMOS technology, offering a perfect balance between high speed and low power consumption. The 74ABT16244ADGGRG4 is particularly suitable for driving heavily loaded outputs with high speed and is an excellent choice for a wide array of digital applications.

Key Features:

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs, ensuring flexibility in bidirectional data flow and isolation.
  • Supply Voltage Range: Operates from 4.5V to 5.5V, allowing for integration with typical 5V digital systems.
  • Output Current: Capable of -32mA to 64mA, providing robust drive capabilities.
  • Technology: BiCMOS technology ensures reduced power consumption without sacrificing speed.
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width), which is a space-efficient surface-mount package.
  • Operating Temperature: -40°C to 85°C, suitable for industrial applications.

Performance and Quality:

The 74ABT16244ADGGRG4 is designed for high-speed signal propagation with minimal power dissipation, making it an excellent choice for interfacing with high-speed buses or memory components. Its robust output drive and bus-hold circuitry on all inputs eliminate the need for external pull-up/pull-down resistors, simplifying design and reducing component count.

TI's commitment to quality ensures that the 74ABT16244ADGGRG4 meets stringent industry standards for performance and reliability. This product is RoHS compliant and is manufactured in facilities that are certified to ISO 9001:2015 quality management systems, ensuring consistent quality and performance.

Applications:

The versatile nature of the 74ABT16244ADGGRG4 makes it suitable for a broad range of applications, including:

  • Bus interface or signal buffering in servers, networking, and telecommunications.
  • Memory driving in computers and high-performance workstations.
  • Signal distribution and transmission across backplanes or cable interconnects.
  • General-purpose logic where high output drive and speed are required.

Overall, the 74ABT16244ADGGRG4 from Texas Instruments is a reliable and efficient solution for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess