EN
  • EN
  • DE

74ABT16240ADGGRE4

Part No 74ABT16240ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130148-74ABT16240ADGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16240ADGGRE4 CAD Model

Description

Product Overview: 74ABT16240ADGGRE4

The 74ABT16240ADGGRE4 is a high-performance, non-inverting 16-bit buffer and line driver designed by Texas Instruments. This integrated circuit is part of the ABT family, which is renowned for its advanced biCMOS technology. The device is tailored to improve the performance of memory-driving applications and is widely used in systems that require high-speed, low-power consumption, and robust signal driving capabilities.

Key Features

  • High-Speed Operation: The 74ABT16240ADGGRE4 is capable of operating at high speeds, making it suitable for systems that demand quick data transfer and processing.
  • Low Power Dissipation: Despite its high-speed capabilities, this device is engineered to have a low power dissipation, which is crucial for energy-efficient designs.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, typically from 4.5V to 5.5V, providing flexibility in various power environments.
  • Output Drive Capability: The device features a strong output drive, which is essential for driving heavy loads and maintaining signal integrity over longer distances or through capacitive loads.
  • 3-State Outputs: The buffer has 3-state outputs, which allow for connection to a bus-structured system without the risk of contention or bus loading when the outputs are in the high-impedance state.

Applications

  • Memory address and data driving
  • Bus interface and bus extension
  • Signal buffering for high-speed data paths
  • Backplane driving

Quality and Reliability

Constructed with the highest standards of quality, the 74ABT16240ADGGRE4 adheres to Texas Instruments' rigorous testing protocols. Reliability is a hallmark of TI products, and this device is no exception. It is designed to withstand the challenging conditions often encountered in industrial and commercial applications.

Packaging and Availability

The product is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface mounting and saves valuable board space. The part number suffix 'E4' indicates that it is a lead-free and RoHS-compliant component, aligning with environmental standards and regulations.

For detailed specifications, technical documents, and to verify the product's availability and pricing, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess