EN
  • EN
  • DE

7426J

Part No 7426J
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012237-7426J
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7426J CAD Model

Description

Product Overview: Texas Instruments 7426J

The Texas Instruments 7426J is a quintessential component in the realm of electronics, renowned for its reliability and versatility. This integrated circuit is designed to cater to a wide array of applications, making it a staple in both the commercial and educational sectors. Whether you're a professional engineer or a student learning the ropes, the 7426J is an invaluable addition to your electronic projects.

Key Features

  • High-Speed Performance: The 7426J is built to deliver swift operations, ensuring that your electronic applications function efficiently without any lag.
  • Low Power Consumption: Energy efficiency is at the heart of this device, making it ideal for battery-powered applications and contributing to a greener environment.
  • Durable Design: Texas Instruments is known for its commitment to quality, and the 7426J is no exception. It's designed to withstand the rigors of frequent use and harsh conditions.
  • Wide Operating Temperature Range: This component can operate effectively across a broad temperature spectrum, ensuring stability and performance even under extreme conditions.

Applications

The versatility of the 7426J allows it to be used in various applications, including but not limited to:

  • Logic circuits and digital computing
  • Signal processing
  • Timing systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.75V to 5.25V
Operating Temperature -55°C to 125°C
Logic Type NAND Gate
Number of Circuits 4
Output Current High/Low

For those looking to integrate the 7426J into their designs, Texas Instruments provides comprehensive support documentation, including datasheets, application notes, and design resources. This ensures that you can maximize the potential of the 7426J in your next project.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess