EN
  • EN
  • DE
Part No 7416
Manufacturer Texas Instruments
Catalog Hard To Find
Description HEX INVERTER BUFFERS/DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129784-7416
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7416 CAD Model

Description

Texas Instruments Product 7416 Overview

The Texas Instruments 7416 is a high-performance integrated circuit that belongs to the family of hex inverter buffers/drivers with high-voltage open-collector outputs. This versatile chip is designed to be used in a wide range of digital applications due to its robustness and flexibility. The 7416 model specifically features a unique capability to handle higher voltage levels for driving loads that require a significant amount of power.

Key Features of the 7416

  • Hex Inverter Buffers/Drivers: The 7416 contains six independent inverter buffer drivers, providing ample capability for various digital signal processing tasks.
  • Open-Collector Outputs: The open-collector outputs allow for higher voltage loads to be driven, up to 30V, and are suitable for interfacing with systems that operate at different logic levels.
  • Voltage Compatibility: With a wide operating voltage range, this IC is compatible with standard TTL (Transistor-Transistor Logic) levels, making it a versatile choice for digital circuit designs.
  • High Current Drive Capability: The 7416 can deliver output currents of up to 40mA, making it ideal for driving LEDs, relays, and other high-current devices.
  • Durable Design: Texas Instruments' commitment to quality ensures that the 7416 is reliable and durable for industrial and commercial applications, with protection against overload and short-circuit conditions.

Applications

The Texas Instruments 7416 is suitable for a variety of applications, including:

  • Logic level shifting and signal amplification
  • Driving heavy loads such as motors, solenoids, and high-power LEDs
  • Interfacing with high-voltage systems while maintaining low-level signal integrity
  • Creating wired-OR logic configurations with its open-collector outputs

Conclusion

With its strong drive capability, voltage flexibility, and reliable performance, the Texas Instruments 7416 hex inverter buffer/driver is an essential component for electronics enthusiasts and professionals alike. Whether for industrial control systems, consumer electronics, or complex digital circuits, the 7416 stands as a testament to Texas Instruments' dedication to innovation and quality in the semiconductor industry.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess