EN
  • EN
  • DE

6PAIC3106IRKVRQ1

Part No 6PAIC3106IRKVRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PROTOTYPE / Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, I²S, SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Type Stereo Audio
Data Interface I²C, I²S, SPI
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102 (Differential), 92 / 97 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 91 / 99 (Differential), 91 / 92 (Single-Ended)
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type -
Package / Case -
Supplier Device Package -
Standard Package 1 pcs
Win Source Part Number 1381032-6PAIC3106IRKVRQ1
Ultra Librarian 3D Model Ultra Librarian 6PAIC3106IRKVRQ1 CAD Model

Description

The 6PAIC3106IRKVRQ1 is an advanced, high-performance audio codec from Texas Instruments, designed to provide top-tier audio solutions for automotive and industrial applications. This integrated circuit is engineered to deliver exceptional sound quality with a low-noise, high-fidelity audio signal conversion process.

Key Features

  • High-Quality Audio Conversion: With its premium analog-to-digital and digital-to-analog converters, the 6PAIC3106IRKVRQ1 ensures crystal-clear audio playback and recording, making it ideal for in-car entertainment systems, advanced driver-assistance systems (ADAS), and other audio-critical applications.
  • Multi-Channel Support: This codec supports multiple audio channels, allowing for a versatile range of audio configurations and enhancing the listening experience with surround sound capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the 6PAIC3106IRKVRQ1 minimizes energy usage, which is crucial for battery-operated devices and helps to reduce the overall power consumption of the system it is integrated into.
  • Robust Temperature Range: The device operates reliably across a wide temperature range, ensuring consistent performance in the demanding conditions often encountered in automotive environments.
  • Advanced Connectivity: With its flexible interfacing options, including I2C and SPI, the codec can easily be integrated into a variety of system architectures, providing seamless communication with microcontrollers and other digital systems.

Applications

The versatility of the 6PAIC3106IRKVRQ1 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automotive audio systems
  • Navigation and multimedia systems
  • Driver assistance audio feedback systems
  • Industrial audio processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 6PAIC3106IRKVRQ1 is no exception. It is built to meet stringent automotive industry standards, ensuring reliable operation in the field and a long product lifespan. With Texas Instruments' reputation for excellence, customers can trust the 6PAIC3106IRKVRQ1 to be a dependable component in their audio solutions.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,414 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess