EN
  • EN
  • DE

5962-9758201QEA

Part No 5962-9758201QEA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 3-Line To 8-Line Decoders/Demultiplexers 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Channels 1
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 12.5 ns
Quiescent Current 13 mA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 12.5 ns
Width 6.92 mm
Win Source Part Number 1018549-5962-9758201QEA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9758201QEA CAD Model

Description

The 5962-9758201QEA is a high-performance, precision operational amplifier from Texas Instruments, designed to meet stringent military and aerospace specifications. This product is part of the 5962 series, which is renowned for its reliability and durability in extreme environments, making it an ideal choice for critical applications where failure is not an option.

Key Features

  • High Precision: The 5962-9758201QEA offers outstanding precision, which is critical for sensitive instrumentation and measurement applications.
  • Wide Operating Temperature Range: This operational amplifier can function effectively across a broad temperature range, ensuring performance stability in varying environmental conditions.
  • Radiation Hardened: It is designed to withstand high levels of radiation, making it suitable for space applications and other high-radiation environments.
  • Robust Power Supply Voltage: The device supports a wide range of power supply voltages, providing flexibility in different circuit designs.
  • Dual Supply Operation: It can operate from a dual supply, which is essential for many analog circuits that require balanced positive and negative voltages.

Applications

The robust nature of the 5962-9758201QEA makes it an excellent choice for a variety of high-stakes applications:

  • Avionics and Aerospace Systems
  • Military Equipment
  • Spacecraft and Satellite Subsystems
  • Precision Instrumentation
  • Analog Signal Processing

Quality and Reliability

Texas Instruments is committed to providing quality products that meet the highest industry standards. The 5962-9758201QEA operational amplifier is no exception, offering both the quality assurance and the reliability expected from a leading semiconductor manufacturer. It is manufactured with the utmost precision and rigorously tested to ensure it meets the requirements of the most demanding applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess