EN
  • EN
  • DE

SCN2681TC1A44D

Part No SCN2681TC1A44D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316832-SCN2681TC1A44D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2681TC1A44D CAD Model

Description

NXP SCN2681TC1A44D Dual Asynchronous Receiver/Transmitter (DUART)

The NXP SCN2681TC1A44D is a highly integrated device designed to fulfill a broad range of communication requirements in embedded systems. This versatile component incorporates a Dual Universal Asynchronous Receiver/Transmitter (DUART) that allows for serial communication in a variety of applications such as industrial control, point-of-sale systems, and networking equipment.

Key Features

  • Dual Channel Operation: The device features two independent full-duplex channels, each with its own set of registers and controls. This allows the SCN2681TC1A44D to manage two separate serial communication ports simultaneously, enhancing the data handling capabilities of the system.
  • Programmable Baud Rate: Both channels support a wide range of baud rates, which can be programmed individually to match specific communication requirements. This flexibility ensures compatibility with various peripherals and systems.
  • Flexible Character Length: The DUART supports 5, 6, 7, or 8-bit character lengths, allowing it to adapt to various data protocols and ensuring efficient data transfer.
  • Parity and Error Detection: The device provides parity generation and detection, as well as error detection capabilities, which are crucial for ensuring data integrity during transmission and reception.
  • Interrupt Capability: The SCN2681TC1A44D offers an interrupt-driven operation which minimizes CPU overhead by allowing the processor to attend to other tasks while communication is ongoing.
  • Low Power Consumption: Designed with power efficiency in mind, the DUART is suitable for applications where power conservation is a priority.

Applications

The NXP SCN2681TC1A44D is a versatile component that can be employed in a wide range of applications, including:

  • Telecommunications systems
  • Network routers and switches
  • Industrial automation and control systems
  • Point-of-sale terminals
  • Computer peripherals

With its robust feature set and dual-channel operation, the NXP SCN2681TC1A44D DUART is an excellent choice for designers looking to implement reliable and efficient serial communication in their embedded systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess