EN
  • EN
  • DE

5962-9677401QXA

Part No 5962-9677401QXA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54ABT162245 16-BIT BUS TRANSCE / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9677401
Standard Package 4 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546734-5962-9677401QXA
Ultra Librarian 3D Model Ultra Librarian 5962-9677401QXA CAD Model

Description

Product Overview: 5962-9677401QXA

The 5962-9677401QXA is a high-performance microcircuit produced by Texas Instruments, renowned for its reliability and advanced features. This product is part of Texas Instruments' range of space-grade integrated circuits, designed to meet the stringent requirements of aerospace applications.

Key Features

  • Radiation Hardened: Specifically engineered to withstand the harsh conditions of space, the 5962-9677401QXA offers superior radiation tolerance, ensuring consistent performance in environments exposed to high levels of ionizing radiation.
  • High-Speed Operation: This microcircuit is designed for high-speed operation, making it suitable for critical space applications where rapid data processing is essential.
  • Durable Temperature Range: With an operational temperature range that suits the extreme conditions of space, the 5962-9677401QXA functions reliably across a wide spectrum of temperatures.
  • Quality and Reliability: As with all Texas Instruments products, this microcircuit is manufactured to the highest quality standards, ensuring exceptional reliability for mission-critical applications.

Applications

The robust design and advanced specifications of the 5962-9677401QXA make it an ideal choice for a variety of aerospace applications, including:

  • Satellite communication systems
  • Spacecraft onboard data processing
  • Navigation and control systems for launch vehicles
  • Deep-space exploration missions

Technical Specifications

The 5962-9677401QXA boasts a comprehensive set of technical specifications that ensure its suitability for space applications:

  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Hermetically sealed to protect against environmental factors
  • Quality Level: Manufactured to meet or exceed military and aerospace standards

For detailed specifications and to ensure compatibility with your project, please refer to the official Texas Instruments datasheet for the 5962-9677401QXA.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess