The SN74ABT16557DGGR is a high-performance, cutting-edge semiconductor device manufactured by Texas Instruments, one of the leading global semiconductor design and manufacturing companies.
- Type: 16-bit (dual octal) transceiver and registers, designed with two sets of D-type latches used for temporary storage of data.
- Buffers: incorporates 3-state buffers that have separate output-enable (OE) inputs, which are capable of directly driving large capacitive loads.
- Voltage Range: operates with a wide supply voltage range from 4.5V to 5.5V
- Clock Frequency: maximum clock frequency of 110 MHz
- Package: designed with a 48-pin TSSOP package
- Data Path: offers a high degree of flexibility with its bidirectional data path
- Latch-Up Performance: features a latch-up performance exceeding 500mA per JESD 17
- Technology: designed with Texas Instruments' advanced BiCMOS technology.