EN
  • EN
  • DE

5962-9452602MPA

Part No 5962-9452602MPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 60 dB
Height 5.08 mm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 10.16 mm
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 780 mW
Max Supply Current 1 mA
Max Supply Voltage 36 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Nominal Supply Current 1 mA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Packaging Rail/Tube
Power Dissipation 780 mW
Power Supply Rejection Ratio (PSRR) 60 dB
Radiation Hardening No
Response Time 700 ns
RoHS Compliant
Thickness 4.064 mm
Voltage Gain 93.98 dB
Width 6.502 mm
Win Source Part Number 1005788-5962-9452602MPA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9452602MPA CAD Model

Description

The Texas Instruments 5962-9452602MPA is a high-performance, precision operational amplifier (op-amp) designed to meet the stringent requirements of military and aerospace applications. This op-amp is part of Texas Instruments' range of products certified to military standards, offering exceptional reliability and durability under extreme conditions.

Key Features:

  • High Precision: This operational amplifier boasts a high level of precision, making it suitable for applications where accuracy is paramount.
  • Wide Operating Temperature Range: The 5962-9452602MPA is built to operate effectively across a broad temperature range, ensuring performance stability in variable environments.
  • Radiation Hardened: This device is designed to withstand radiation effects, making it ideal for space and other high-radiation environments.
  • Robust Power Supply Voltage: It supports a wide range of power supply voltages, enhancing its versatility in different circuit configurations.
  • Durable Packaging: Encased in a hermetically sealed package, the op-amp is protected from moisture and contaminants, ensuring long-term reliability.

Applications:

The robust nature of the 5962-9452602MPA makes it an excellent choice for critical applications, including:

  • Avionics and aerospace instrumentation
  • Satellite and space exploration equipment
  • Military hardware and communication systems
  • Precision analog-to-digital converters
  • High-reliability industrial applications

Quality and Standards:

As with all Texas Instruments military-grade products, the 5962-9452602MPA adheres to rigorous quality control processes and is compliant with the necessary military specifications. This ensures that each op-amp delivers consistent performance and can be trusted in mission-critical systems.

For engineers and designers who require an operational amplifier that can cope with the demands of extreme environments while providing high precision, the Texas Instruments 5962-9452602MPA is an outstanding choice that offers both performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess