EN
  • EN
  • DE

LTC2351CUH-14#TRPBF

Part No LTC2351CUH-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 1.5MSPS 32-QFN / 6-Channel Single ADC 1.5Msps 14-bit Serial 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 1.5M
Number of Inputs 6
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-MUX-ADC
Number of Converters 1
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782575-LTC2351CUH-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2351
Introduction Date January 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2351CUH-14#TRPBF CAD Model

Description

The LTC2351CUH-14#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Linear Technology, a company known for its precision electronic components. This ADC is designed to provide accurate and high-speed data conversion for a wide range of applications, including medical instrumentation, industrial process control, and high-end imaging systems.

Key Features

  • Resolution: The device boasts a 14-bit resolution, ensuring high precision in the digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital data quickly, making it suitable for applications requiring real-time data processing.
  • Low Power Consumption: Designed to be energy-efficient, the LTC2351CUH-14#TRPBF consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Multiple Input Channels: The device features multiple input channels, allowing it to handle several analog signals simultaneously, which is beneficial for complex systems that monitor multiple parameters.
  • Easy Integration: The LTC2351CUH-14#TRPBF comes in a compact QFN package, making it easy to integrate into a variety of circuit designs without taking up much space on the PCB.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

The versatile nature of the LTC2351CUH-14#TRPBF makes it an excellent choice for a multitude of applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • High-end Imaging and Video Applications
  • Automated Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2351CUH-14#TRPBF is no exception. It is manufactured to the highest standards, ensuring both reliability and longevity in the field. The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0944 $50.4720
13+ $8.2826 $107.6738
19+ $8.0238 $152.4522
26+ $7.7649 $201.8874
34+ $7.5061 $255.2074
45+ $6.7296 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess