EN
  • EN
  • DE

5962-9317401MXA

Part No 5962-9317401MXA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description 16-Bit Buffer/Drivers With 3-State Outputs 48-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Height 3.05 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 15.88 mm
Logic Function Buffer
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 16
Number of Elements 4
Number of Inputs 16
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 6.5 ns
Quiescent Current 32 mA
Radiation Hardening No
RoHS Compliant
Thickness 2.48 mm
Turn-On Delay Time 6.5 ns
Width 9.66 mm
Win Source Part Number 1226584-5962-9317401MXA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9317401MXA CAD Model

Description

The 5962-9317401MXA is a high-performance, precision operational amplifier from Texas Instruments, specifically designed to meet the stringent requirements of military and aerospace applications. This operational amplifier is part of Texas Instruments' range of space-grade components, offering unparalleled reliability and functionality in extreme environments.

Key Features

  • Voltage Range: The device operates at a wide range of supply voltages, making it versatile for various circuit designs.
  • Temperature Range: With an extended operating temperature range, this operational amplifier is suitable for use in harsh conditions without compromising its performance.
  • High Precision: The 5962-9317401MXA offers excellent precision, which is crucial for sensitive instrumentation and mission-critical applications.
  • Radiation Hardened: It is designed to withstand high levels of radiation, ensuring consistent performance in space and other high-radiation environments.
  • Durable Packaging: The device is encapsulated in a robust package that protects it from mechanical stresses and other environmental factors.

Applications

The operational amplifier is ideal for a wide range of applications, including:

  • Space systems and satellites
  • Military equipment
  • Aerospace instrumentation
  • Precision analog circuits
  • Data acquisition systems

Quality and Reliability

The 5962-9317401MXA is manufactured by Texas Instruments with a commitment to quality, ensuring each component meets the highest standards. The product undergoes rigorous testing to certify its performance under the most demanding conditions. With its proven track record, this operational amplifier is a reliable choice for designers who require the utmost in precision and durability.

For detailed specifications, technical documents, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
GE Critical Power
Need more? Email Us
Matsuo
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3215 $79.3215
2+ $65.0844 $130.1688
3+ $63.0505 $189.1515
4+ $61.0166 $244.0664
5+ $58.9827 $294.9135
6+ $52.8810 $317.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess