EN
  • EN
  • DE

5962-8772501RA

Part No 5962-8772501RA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20CDIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 30ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Base Product Number 5962-8772501
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546694-5962-8772501RA
Ultra Librarian 3D Model Ultra Librarian 5962-8772501RA CAD Model

Description

The 5962-8772501RA is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive range of space-grade components, designed to meet the stringent requirements of aerospace and defense applications. The 5962-8772501RA is characterized by its robustness, reliability, and cutting-edge technology, making it an ideal choice for critical missions and systems where failure is not an option.

Key Features

  • Radiation Hardened: Designed to withstand the harsh conditions of space, the 5962-8772501RA is resistant to the effects of radiation, ensuring consistent performance in environments with high levels of ionizing radiation.
  • High Precision: This component is engineered for precise operations, delivering accurate results that are crucial for sensitive applications.
  • Durable Construction: Its construction is tailored for extreme conditions, offering a wide operating temperature range and a robust package that can endure the rigors of space travel and deployment.
  • Quality Assurance: The 5962-8772501RA comes with Texas Instruments' guarantee of quality, backed by rigorous testing protocols to ensure the highest standards are met.

Applications

The versatility and high standards of the 5962-8772501RA make it suitable for a variety of high-reliability applications, including but not limited to:

  • Satellite systems
  • Space exploration rovers and vehicles
  • Missile guidance systems
  • Aerospace instrumentation
  • Communications systems in extreme environments

Technical Specifications

The 5962-8772501RA boasts a set of technical specifications that ensure its performance meets the demands of the most critical applications. These specifications include a wide operating temperature range, high-level input impedance, and low output noise, among other features.

Ordering Information

To inquire about purchasing the 5962-8772501RA or to obtain detailed specifications and pricing information, customers are encouraged to contact Texas Instruments directly or visit their authorized distributors. Texas Instruments' customer service and technical support teams are available to provide assistance and answer any questions related to this product.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess