EN
  • EN
  • DE

5962-8755201RA

Part No 5962-8755201RA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54AC244 OCTAL BUFFERS/DRIVERS / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8755201
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546683-5962-8755201RA
Ultra Librarian 3D Model Ultra Librarian 5962-8755201RA CAD Model

Description

The 5962-8755201RA, from the globally recognized and trusted Texas Instruments (TI), is a high-performance, precision integrated circuit (IC) designed to meet the rigorous standards of the aerospace and defense industries. This particular model is part of TI's range of space-grade products, ensuring reliability and functionality even in the most challenging environments.

Key Features

  • High Reliability: As a space-grade component, the 5962-8755201RA is built to withstand extreme temperatures, radiation, and other harsh conditions found in space applications.
  • Durable Design: The device is encapsulated in a robust package that protects the internal circuitry, ensuring long-term performance and stability.
  • Precision Engineering: TI's commitment to precision is evident in the meticulous design and manufacturing processes, which result in a product with high accuracy and minimal drift over time and temperature.
  • Quality Assurance: The 5962-8755201RA is subject to rigorous testing and screening processes to meet the stringent quality standards required for space-level components.

Applications

This IC is ideal for use in a variety of high-reliability applications, including:

  • Satellite systems
  • Space exploration missions
  • Military and defense equipment
  • Aerospace avionics
  • Other critical systems where failure is not an option

Technical Specifications

The 5962-8755201RA boasts a range of technical specifications that make it suitable for the most demanding applications:

  • Operating Temperature Range: Specified by the military standards
  • Voltage Range: Designed to operate at various voltage levels, accommodating different system requirements
  • Package Type: Hermetically sealed to ensure protection against environmental factors
  • Quality Level: Manufactured to the highest quality level as defined by aerospace industry standards

For detailed technical data and application support, customers are encouraged to refer to the official Texas Instruments datasheets and product guides or contact TI's customer service for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6225 $58.8675
7+ $16.1006 $112.7042
10+ $15.5974 $155.9740
14+ $15.0943 $211.3202
18+ $14.5911 $262.6398
23+ $13.0817 $300.8791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess