EN
  • EN
  • DE

5962-86812012A

Part No 5962-86812012A
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Military 6-ch, 2-V to 6-V inverters with 3-state outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Buffer
Low Level Output Current 7.8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Channels 6
Number of Elements 2
Number of Inputs 6
Number of Outputs 6
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 345 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1213379-5962-86812012A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-86812012A CAD Model

Description

The 5962-86812012A is a high-performance, precision integrated circuit (IC) manufactured by Texas Instruments, a global leader in semiconductor design and production. This product is specifically designed to meet the rigorous standards of aerospace and military applications, providing reliable performance under extreme conditions.

Key Features

  • High Precision: The device boasts accurate and stable operation, ensuring that it delivers consistent performance over time and across various temperature ranges.
  • Durability: Built to withstand harsh environments, the 5962-86812012A is resilient against the challenges posed by space and military applications, including exposure to radiation and extreme temperatures.
  • Quality Assurance: As a component that complies with military specifications, this product has undergone rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance.
  • Extended Temperature Range: The device is designed to operate effectively across a wide temperature range, making it suitable for use in a variety of challenging conditions.

Applications

The versatility of the 5962-86812012A allows it to be used in numerous high-reliability applications, including but not limited to:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space exploration technology
  • Communication systems requiring high precision and durability

Technical Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number 5962-86812012A
Category Integrated Circuits (ICs)
Application Aerospace, Military
Temperature Range Specified by Manufacturer
Quality Level Military Grade

For detailed information on the 5962-86812012A, including datasheets, technical documents, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess