EN
  • EN
  • DE

SN74CBTS6800DWRG4

Part No SN74CBTS6800DWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256644-SN74CBTS6800DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DWRG4 CAD Model

Description

Product Overview: SN74CBTS6800DWRG4

The SN74CBTS6800DWRG4 is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide efficient, high-speed switching in digital applications. This integrated circuit is part of the CBTS series, which is renowned for its low on-state resistance and minimal propagation delay.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (ron) of typically 5 Ω, which minimizes signal distortion and improves the overall performance of the signal routing.
  • High-Speed Switching: With a 5-V VCC operation, it can switch signals at high speeds, making it suitable for bus exchange functions in computing and telecommunication applications.
  • Wide Operating Temperature Range: The SN74CBTS6800DWRG4 can operate over a broad temperature range from -40°C to 85°C, ensuring reliability in various environments.
  • Low Power Consumption: This device has been engineered for low power consumption, reducing the thermal footprint and making it ideal for power-sensitive applications.
  • Bidirectional Data Flow: With bidirectional data flow, the switch can handle data transmission in both directions, providing greater flexibility in circuit design.

Applications

The SN74CBTS6800DWRG4 is suitable for a wide range of applications, including:

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Gating
  • Function Switching
  • Peripheral Sharing

Package and Quality

Encased in a 24-pin SOIC (DWR) package, the SN74CBTS6800DWRG4 is designed with a small footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each device undergoing rigorous testing for quality and reliability.

Additional Information

For detailed specifications, application notes, and support, customers can access Texas Instruments' extensive technical resources. The SN74CBTS6800DWRG4 is supported by the company's design and simulation tools, making it easier for engineers to integrate the device into their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess