EN
  • EN
  • DE

5962-8416201VCA

Part No 5962-8416201VCA
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54HC164 8-BIT PARALLEL-OUT SERIA / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8416201
Standard Package 2 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1039382-5962-8416201VCA
Ultra Librarian 3D Model Ultra Librarian 5962-8416201VCA CAD Model

Description

Product Overview: Texas Instruments 5962-8416201VCA

The Texas Instruments 5962-8416201VCA is a high-performance, precision operational amplifier designed for a wide range of applications. This product is a part of Texas Instruments' reliable and durable range of semiconductor devices specifically created to meet the stringent requirements of the aerospace and defense industries. With its robust design, the 5962-8416201VCA is engineered to operate under extreme conditions while providing exceptional accuracy and stability.

Key Features

  • High Precision: The device is known for its high level of precision, making it suitable for critical applications where accuracy is paramount.
  • Wide Operating Range: It is capable of functioning over a broad range of temperatures, which is essential for systems exposed to harsh environments.
  • Low Noise: The operational amplifier exhibits low noise performance, which is crucial for applications involving sensitive signal processing.
  • Robust Construction: The 5962-8416201VCA is built to withstand the rigorous conditions of space and military applications, ensuring reliability and longevity.
  • Radiation Hardened: This device is designed to be resistant to the effects of radiation, making it suitable for space applications where exposure to radiation is a concern.

Applications

The 5962-8416201VCA is versatile and can be used in a variety of applications, including:

  • Navigation and guidance systems
  • Satellite and space exploration equipment
  • Medical imaging devices
  • Precision instrumentation
  • Analog signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous standards of the aerospace and defense industries. The 5962-8416201VCA operational amplifier is no exception, with its production and testing processes designed to ensure maximum reliability under the most demanding conditions.

In conclusion, the Texas Instruments 5962-8416201VCA operational amplifier is an exceptional choice for applications that require high precision, durability, and reliability. Its design and manufacturing adhere to the highest standards, making it a trusted component for critical aerospace, defense, and high-end commercial systems.

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess