EN
  • EN
  • DE

5962-0722301VFA

Part No 5962-0722301VFA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000243-5962-0722301VFA
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Bulk
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-CFlatpack
Supplier Device Package 16-CFP
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 5962-0722301VFA CAD Model

Description

Product Overview: Texas Instruments 5962-0722301VFA

The Texas Instruments 5962-0722301VFA is a high-performance, precision operational amplifier designed for a wide range of applications. This particular model is part of the military-grade product line, offering robust performance in demanding environments. It is designed to meet the stringent requirements of military standards, ensuring reliability and durability in extreme conditions.

Key Features

  • High Precision: The 5962-0722301VFA boasts a high level of accuracy, making it suitable for precision applications where minimal error and high stability are crucial.
  • Wide Operating Temperature Range: This operational amplifier can function effectively across a broad temperature range, catering to the rigorous demands of military and aerospace applications.
  • Low Noise: The device exhibits low noise characteristics, which is essential for sensitive electronic systems where signal integrity is paramount.
  • Durable Construction: Built to withstand harsh conditions, the 5962-0722301VFA features a construction that is resistant to shock, vibration, and other environmental stresses.

Applications

Due to its high precision and reliability, the 5962-0722301VFA is ideally suited for critical applications such as:

  • Avionics and aerospace systems
  • Military equipment and instrumentation
  • Precision data acquisition systems
  • High-end industrial control systems
  • Medical devices requiring high reliability

Quality and Certification

The Texas Instruments 5962-0722301VFA is manufactured to the highest quality standards, with certifications that include military specifications (MIL-SPEC) for electronic components. This ensures that each unit is capable of performing to the specified parameters under the most stringent of conditions.

Technical Specifications

The operational amplifier features a dual supply voltage range, typically ±15V, and is available in a hermetically sealed ceramic package, which provides additional protection against environmental factors. The input offset voltage, bias currents, and power consumption are all optimized for high-performance applications that require efficient power usage without sacrificing accuracy or functionality.

For detailed technical specifications, reference the Texas Instruments datasheet for the 5962-0722301VFA, where you will find comprehensive information to evaluate its suitability for your specific application.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,397.0150 $1,397.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess