EN
  • EN
  • DE

5962-0720402VXC

Part No 5962-0720402VXC
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QMLV, 150-KRAD, CERAMIC, 14-BIT, / 14 Bit Digital to Analog Converter 1 52-CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Number of D/A Converters 1
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.15V ~ 3.6V
Voltage - Supply, Digital 3.15V ~ 3.6V
INL/DNL (LSB) ±1.5, ±0.6
Architecture Current Sink
Package / Case 52-CFlatPack
Supplier Device Package 52-CFP
Mounting Type Surface Mount
Standard Package 1
MSL Level Not Applicable
Win Source Part Number 1351813-5962-0720402VXC
Ultra Librarian 3D Model Ultra Librarian 5962-0720402VXC CAD Model

Description

Texas Instruments presents the 5962-0720402VXC, a high-performance microcircuit that is part of their extensive range of space-grade products designed to meet the stringent requirements of the aerospace industry. This precision integrated circuit is engineered to deliver reliable performance even under the extreme conditions of space applications.

Key Features

  • Radiation Hardened: The 5962-0720402VXC is built to withstand high levels of radiation, making it suitable for use in the harsh environment of space where exposure to radiation is a significant concern.
  • High Reliability: This component is characterized by its high reliability, which is critical for mission-critical aerospace applications where failure is not an option.
  • Extended Temperature Range: It operates effectively across a wide temperature range, ensuring consistent performance even under the thermal extremes encountered in space.
  • Quality Assurance: Texas Instruments' commitment to quality is evident in the rigorous testing and certification that the 5962-0720402VXC undergoes to meet the standards of the aerospace industry.

Applications

The robust nature of the 5962-0720402VXC makes it an ideal choice for a variety of space-level applications, including but not limited to satellite systems, launch vehicles, and space exploration missions. Its reliability and durability also make it suitable for use in high-altitude aerospace applications and other environments where dependability is paramount.

Technical Specifications

Texas Instruments ensures that the 5962-0720402VXC meets the highest specifications for space-grade components. Detailed technical data is available upon request, as specifications may vary based on the particular needs of each aerospace application.

Ordering Information

To obtain this high-quality space-grade microcircuit or to learn more about the 5962-0720402VXC, interested customers can contact Texas Instruments directly or visit their official website. Texas Instruments provides comprehensive support and documentation to assist with product integration and to ensure the best possible user experience.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess