EN
  • EN
  • DE

5962-0420301QPA

Part No 5962-0420301QPA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Op Amp Single Current Fdbk ±6V 8-Pin CDIP Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156118-5962-0420301QPA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-0420301QPA CAD Model

Description

The 5962-0420301QPA is a high-performance, precision integrated circuit manufactured by Texas Instruments. This product is part of Texas Instruments' range of space-grade components, designed to meet the stringent requirements of aerospace applications. It is characterized by its robustness, reliability, and capability to operate under extreme environmental conditions.

Key Features

  • Radiation Hardened: The 5962-0420301QPA is built to withstand high levels of radiation, making it ideal for space applications where exposure to cosmic rays and solar radiation is a concern.
  • Wide Operating Temperature Range: This component can operate effectively over a broad temperature range, ensuring performance in the variable conditions of space.
  • High Reliability: With Texas Instruments' commitment to quality, this product is tested to meet rigorous standards, providing consistent and dependable performance.
  • Long Lifespan: The device is engineered for longevity, crucial for missions where maintenance or replacement is not feasible.

Applications

The 5962-0420301QPA is well-suited for a variety of high-reliability applications, including but not limited to:

  • Satellite systems
  • Space exploration vehicles
  • Missile guidance systems
  • Aerospace instrumentation

Technical Specifications

As a specialized component, the 5962-0420301QPA has a set of technical specifications that ensure its suitability for the intended high-reliability applications. These specifications include electrical characteristics, such as voltage ratings and power consumption, as well as physical attributes like packaging type and footprint.

Quality Assurance

Quality is paramount for components used in aerospace and defense. Texas Instruments provides comprehensive documentation and traceability for the 5962-0420301QPA, ensuring that each unit meets the necessary standards and certifications required for space-grade electronics.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $255.8824 $255.8824
2+ $229.4118 $458.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess