The BL1608-AVM2450-Q6 is a chip antenna manufactured by ACX Corp. It's designed for wireless communication applications, primarily operating in the 2.4 GHz to 2.5 GHz frequency band. This type of antenna is commonly used in devices that require wireless connectivity via protocols like Bluetooth, Wi-Fi, and Zigbee.
Applications
- Bluetooth devices (e.g., headsets, speakers, wearables).
- Wi-Fi enabled devices (e.g., IoT devices, routers, access points).
- Zigbee applications (e.g., smart home devices, sensors).
- Wireless sensor networks.
- Remote control systems.
Features
- Compact size: Small form factor for integration into space-constrained devices.
- Surface mount technology (SMT): Facilitates automated assembly.
- 2.4 GHz to 2.5 GHz frequency band: Optimized for common wireless communication standards.
- High efficiency: Provides good signal strength and range.
- Omnidirectional radiation pattern: Transmits and receives signals in all directions.
- Low profile: Minimizes the height of the device.
Benefits
- Enables wireless connectivity in compact devices.
- Simplified manufacturing with SMT compatibility.
- Reliable wireless communication with high efficiency and good range.
- Reduced component count compared to discrete antenna solutions.
- Improved aesthetics with a low-profile design.
Additional Details
The BL1608-AVM2450-Q6 requires a matching network to optimize its performance for the specific application. The matching network typically consists of capacitors and inductors that are carefully selected to tune the antenna to the desired frequency and impedance. The antenna's gain and radiation pattern depend on the surrounding components and the design of the PCB. It's typically mounted directly onto the PCB and connected to the transceiver through a transmission line. The antenna is designed to be robust and reliable in harsh environments. Its small size makes it ideal for integration into devices where space is at a premium. The return loss is a key parameter that indicates how well the antenna is matched to the impedance of the transmission line. The bandwidth is the range of frequencies over which the antenna operates effectively.
ACX provides detailed datasheets and application notes to assist designers in integrating the antenna into their products.