EN
  • EN
  • DE

54LS368A/BEAJC

Part No 54LS368A/BEAJC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028789-54LS368A/BEAJC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS368A/BEAJC CAD Model

Description

The 54LS368A/BEAJC is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is a Hex Bus Driver with 3-state outputs, designed for use in systems that require high-speed and low-power consumption. It is part of the 54LS series, which is known for its robustness and reliability, especially in military and aerospace applications where stringent requirements are the norm.

Key Features

  • Logic Type: Hex Bus Driver
  • Number of Circuits: Six
  • Output Type: 3-State
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Military standard 300 mil ceramic DIP

Performance and Applications

The 54LS368A/BEAJC is designed to interface between different logic families, or to drive heavy loads, such as memory address registers, without compromising the speed and efficiency of the system. The 3-state outputs ensure that multiple chips can share the same bus without interference, as the outputs can be effectively 'disconnected' from the circuit when not in use.

This chip is particularly suitable for applications that are exposed to harsh environments, and where the reliability of the electronics is critical. It is commonly used in military and aerospace technology, as well as in high-end industrial equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 54LS368A/BEAJC is no exception. It is built to meet or exceed the stringent specifications required for military-grade components. Each chip is subjected to rigorous testing to ensure it performs to its specifications under the most demanding conditions.

Ordering Information

For those looking to incorporate the 54LS368A/BEAJC into their designs, it is important to refer to the full part number when ordering to ensure the correct specification of the product. The suffix 'BEAJC' designates the military-grade package and temperature range for this particular model.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess