EN
  • EN
  • DE

54LS20J

Part No 54LS20J
Manufacturer Texas Instruments
Catalog Hard To Find
Description Dual 4-Input NAND Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129274-54LS20J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS20J CAD Model

Description

Product Overview: 54LS20J from Texas Instruments

The 54LS20J is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability. This particular device belongs to the 54 series logic family and is a dual 4-input NAND gate that operates with a power supply range typical of military-grade components. It is designed to meet the rigorous standards of aerospace, defense, and other applications where reliability under extreme conditions is paramount.

Key Features

  • Logic Type: Dual 4-input Positive NAND Gates
  • Package: The 54LS20J is encapsulated in a robust, hermetically sealed ceramic package, ensuring protection against harsh environments and minimizing the risk of contamination.
  • Operating Temperature Range: This device is characterized for operation over the full military temperature range of -55°C to 125°C.
  • Supply Voltage: It operates on a supply voltage range of 4.5V to 5.5V, making it compatible with other standard TTL logic families.
  • Speed: The 54LS20J provides fast switching times, with a typical propagation delay time significantly lower than many other logic gates.
  • Power Consumption: With low power consumption, it is suitable for use in power-sensitive applications without compromising performance.

Applications

The 54LS20J is versatile and can be used in a variety of applications. It is particularly suited for:

  • Military and aerospace electronics where high reliability is required under extreme conditions
  • Complex logic circuits requiring multiple NAND gate configurations
  • Signal processing where precision and speed are critical
  • Industrial controls systems that demand robust performance

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The 54LS20J is no exception, and it is manufactured to meet or exceed stringent industry standards. Each device is subjected to rigorous testing to ensure optimal performance and durability.

For engineers and designers looking for a reliable dual 4-input NAND gate, the 54LS20J from Texas Instruments represents a premier choice that stands up to the toughest conditions without compromising on functionality or performance.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess