EN
  • EN
  • DE

54F86DMQB

Part No 54F86DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, CDIP14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Logic Function XOR
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1024080-54F86DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F86DMQB CAD Model

Description

The 54F86DMQB is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive range of logic devices, known for their reliability and performance across a variety of applications.

Key Features

  • Logic Type: The 54F86DMQB is a Quad 2-Input Exclusive OR Gate, which performs the exclusive OR function for the four pairs of inputs.
  • Supply Voltage: It operates at a standard military range supply voltage, ensuring compatibility with a wide range of military-grade equipment and applications.
  • Operating Temperature: This device is designed to withstand extreme temperatures, typically ranging from -55°C to 125°C, making it suitable for harsh environments.
  • Packaging: The product comes in a sturdy ceramic flat package, ensuring protection against physical and environmental stress.
  • Pin Configuration: It has a standard pin configuration that allows for easy integration into existing systems without the need for significant redesigns.

Applications

The 54F86DMQB is versatile and can be used in various military and aerospace applications where high-speed logic and robust performance are required. Its exclusive OR logic functionality makes it suitable for digital signal processing, parity generation and checking, as well as in complex arithmetic logic units (ALUs).

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 54F86DMQB is no exception and is manufactured to meet stringent military specifications. Customers can trust in the device's performance and durability, even in the most demanding conditions.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources. Detailed datasheets, application notes, and design guides are available to assist in the integration and use of the 54F86DMQB in various applications.

Note: Before integrating the 54F86DMQB into your designs, please consult the latest datasheets and product specifications to ensure the most accurate and up-to-date information.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1078 $54.9702
20+ $5.0116 $100.2320
31+ $4.8550 $150.5050
43+ $4.6984 $202.0312
56+ $4.5417 $254.3352
74+ $4.0719 $301.3206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess