EN
  • EN
  • DE

54F74FMQB

Part No 54F74FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 125 MHz
High Level Output Current -1 mA
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 11.5 ns
RoHS Non-Compliant
Win Source Part Number 1215185-54F74FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F74FMQB CAD Model

Description

The 54F74FMQB is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, manufactured by the renowned industry leader Texas Instruments. This component is part of Texas Instruments' 54F series, which is known for its fast and reliable digital logic family that operates in a military temperature range. The 54F74FMQB is designed to store and transfer data on the command of a clock signal, making it a fundamental element for sequential logic circuits and various digital applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: Military-grade operation
  • Propagation Delay Time: Fast switching speeds
  • Operating Temperature Range: Suitable for military applications
  • Mounting Type: Surface Mount
  • Package / Case: CERDIP-14

Applications

The 54F74FMQB is versatile and can be utilized in a variety of applications, particularly where reliable performance in extreme conditions is a necessity. It is commonly used in:

  • Data storage and transfer
  • Shift registers
  • Counters and dividers
  • Control systems
  • Military and aerospace electronics
  • High-reliability industrial applications

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The 54F74FMQB is built to meet or exceed the stringent requirements of military specifications, ensuring its performance in the harshest environments. Each device undergoes rigorous testing to guarantee its functionality and durability.

Conclusion

For designers and engineers looking for a dependable and robust flip-flop IC that can handle tough conditions and deliver precise performance, the 54F74FMQB from Texas Instruments is an excellent choice. Its dual D-type configuration, fast switching speeds, and military-grade temperature resilience make it an indispensable component in advanced digital systems.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess