EN
  • EN
  • DE

54F244FMQB

Part No 54F244FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -12 mA
Logic Function Buffer
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 8.5 ns
RoHS Non-Compliant
Win Source Part Number 1025865-54F244FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F244FMQB CAD Model

Description

The Texas Instruments 54F244FMQB is a high-performance, octal buffer/line driver designed to provide a flexible interface between input and output ports. This device is well-suited for driving bus lines or buffer memory address registers, making it a versatile component for a wide range of applications in the electronics industry.

Key Features

  • Octal Bus Interface: The 54F244FMQB features eight independent buffer/line drivers with 3-state outputs, providing an efficient octal bus interface for multiple data lines.
  • High-Speed Operation: Engineered for rapid data transfer, this device operates at a high speed, ensuring quick and reliable communication between circuits.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system without the risk of bus contention, as the outputs can be effectively disconnected.
  • Wide Operating Range: With a broad operating range, the 54F244FMQB can function effectively in various environmental conditions, making it suitable for numerous applications.
  • Durable Construction: Manufactured by Texas Instruments, a leader in semiconductor design and production, this component guarantees high durability and long-term performance.

Applications

The 54F244FMQB is ideal for use in:

  • Bus driving for data exchange in computing systems
  • Buffering for memory address registers in high-speed memory systems
  • Interface conversion in multi-voltage systems
  • Signal path isolation to prevent noise and signal degradation

Technical Specifications

The technical specifications for the Texas Instruments 54F244FMQB include:

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: LCC-20

For engineers and designers seeking a robust and versatile octal buffer/line driver, the Texas Instruments 54F244FMQB stands out as an excellent choice for a broad spectrum of digital applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess