EN
  • EN
  • DE

54F2244DMQB

Part No 54F2244DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -12 mA
Logic Function Buffer
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 8.5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 8.5 ns
Win Source Part Number 1035848-54F2244DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F2244DMQB CAD Model

Description

The 54F2244DMQB is a high-performance integrated circuit produced by Texas Instruments, renowned for its dedication to innovation and quality in the semiconductor industry. This particular IC is part of the 54 series, which is designed to meet the rigorous demands of military and aerospace applications, ensuring reliability and durability in extreme conditions.

Key Features

  • Robust Construction: The 54F2244DMQB is manufactured with advanced materials and processes, enabling it to withstand harsh environments, including high levels of radiation, temperature extremes, and mechanical stress.
  • High-Speed Operation: Engineered for speed, this device operates efficiently, making it suitable for applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the 54F2244DMQB is designed to be energy-efficient, minimizing power usage and heat generation, which is crucial for systems where power conservation is essential.
  • Compatibility: With its industry-standard pin configuration and logic levels, this IC can be easily integrated into existing designs, offering a seamless upgrade path for systems that require enhanced performance and reliability.

Applications

The 54F2244DMQB is versatile and can be utilized in a variety of high-reliability applications, including:

  • Avionics and flight control systems
  • Space exploration instrumentation
  • Military communication equipment
  • Navigation and radar systems
  • Critical infrastructure control systems

Technical Specifications

For technical design and implementation, the 54F2244DMQB offers:

  • Durable ceramic packaging
  • Extended temperature range operation
  • Compliance with military standards (MIL-STD)

In conclusion, the 54F2244DMQB from Texas Instruments represents the pinnacle of high-reliability integrated circuit technology. Its combination of speed, efficiency, and ruggedness makes it an ideal choice for the most demanding applications where failure is not an option.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess