EN
  • EN
  • DE
  • IT

54F157ALMQB

Part No 54F157ALMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Mux
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Inputs 8
Number of Outputs 4
Number of Pins 20
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1219827-54F157ALMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F157ALMQB CAD Model

Description

Product Overview: 54F157ALMQB by Texas Instruments

The 54F157ALMQB is a high-quality, precision-manufactured integrated circuit (IC) designed and produced by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the 54 series, which is known for its robust performance and reliability in a wide range of applications.

The 54F157ALMQB is a quadruple 2-line to 1-line data selector/multiplexer that provides the functionality of four individual 2:1 multiplexers in a single package. This makes it a versatile component for routing digital signals in complex circuits, where space and power efficiency are of paramount importance. With its standard military specifications, this IC is designed for use in demanding environments and applications, ensuring consistent performance even under harsh conditions.

Key features of the 54F157ALMQB include its high-speed operation, which is essential for modern digital systems that require swift data processing and transfer. The device is also characterized by its low power consumption, which helps to minimize the overall power requirements of the system it is integrated into. This is particularly beneficial for battery-powered or energy-sensitive applications.

The IC comes in a durable package that is designed to withstand the rigors of both the manufacturing process and long-term operation. It is compatible with a variety of socket and soldering techniques, allowing for flexibility in the assembly process. The 54F157ALMQB is suitable for a range of applications including, but not limited to, data routing, signal gating, and control circuitry in military, aerospace, and industrial settings.

Texas Instruments provides comprehensive technical support for the 54F157ALMQB, including detailed datasheets, application notes, and design resources. This ensures that engineers can effectively incorporate the IC into their designs and troubleshoot any issues that may arise during development or deployment.

In summary, the 54F157ALMQB from Texas Instruments is a reliable and efficient solution for complex data selection and multiplexing needs, designed to meet the stringent requirements of high-performance electronic systems.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess