EN
  • EN
  • DE

54F04FMQB

Part No 54F04FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Inverter 6-Element Bipolar 14-Pin CPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -1 mA
Logic Function Inverter
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 6
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 7 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 7 ns
Win Source Part Number 1018435-54F04FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F04FMQB CAD Model

Description

Product Overview: 54F04FMQB by Texas Instruments

The 54F04FMQB is a high-performance integrated circuit produced by the renowned manufacturer Texas Instruments. This component is part of TI's extensive range of logic devices, known for their reliability and versatility in various electronic applications.

Key Features

  • Logic Type: The 54F04FMQB is a Hex Inverter, which means it contains six independent inverter gates. These gates are essential for creating complementary signals required in digital circuits.
  • Supply Voltage: It operates at a standard military range supply voltage, ensuring compatibility with a wide array of military-grade equipment and applications that require higher reliability and performance under extreme conditions.
  • Operating Temperature: This device is designed to withstand a broad range of operating temperatures, typically from -55°C to +125°C, making it suitable for use in harsh environments.
  • Package / Case: The 54F04FMQB comes in a Flatpack, a type of surface-mount package that provides a compact footprint and is ideal for space-constrained applications.
  • Logic Family: As part of the 54 series logic family, this IC offers fast switching times and low power consumption, which are critical for high-speed and energy-efficient designs.

Applications

The versatility of the 54F04FMQB allows it to be used in a variety of complex electronic systems. Its primary applications include:

  • Signal processing
  • Control systems
  • Communication equipment
  • Computing devices
  • Military and aerospace technology

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 54F04FMQB is manufactured under strict quality control standards, ensuring its performance and durability. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

Whether you're designing for mission-critical applications or looking for a reliable inverter logic solution, the 54F04FMQB from Texas Instruments is an excellent choice that combines performance, durability, and the backing of a trusted industry leader.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess