EN
  • EN
  • DE
  • IT

54ACT574FMQB

Part No 54ACT574FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin CFPAK Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 85 MHz
High Level Output Current -24 mA
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 13.5 ns
RoHS Non-Compliant
Win Source Part Number 1228169-54ACT574FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT574FMQB CAD Model

Description

The 54ACT574FMQB is a high-speed, octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the 54ACT family, known for its advanced high-speed CMOS logic operating in the military temperature range. The 54ACT574FMQB is encapsulated in a durable, military-grade flat package, ensuring its reliability and performance under extreme conditions.

Featuring a set of eight edge-triggered D-type flip-flops with a common clock (CLK) and output enable (OE) inputs, this IC is ideal for temporary storage of data, acting as a buffer or as a delay element in digital circuits. The flip-flops capture the state of their individual D inputs on the rising edge of the clock, making the device suitable for applications requiring synchronous data capture and transfer.

Each flip-flop has a separate D input and Q output, providing flexibility in application. The OE input controls the tri-state outputs, which can be placed in a high-impedance state. This feature allows for multiple devices to share a common data bus without the risk of bus contention.

Key specifications of the 54ACT574FMQB include:

  • Operates from a 4.5V to 5.5V supply voltage, accommodating standard TTL power levels.
  • Capable of driving 24mA outputs, providing good current sinking capability for driving LEDs or other loads.
  • Features a military temperature range from -55°C to +125°C, ensuring operation in harsh environments.
  • Guaranteed 4000V minimum ESD protection, ensuring the device's resilience against electrostatic discharge events.

With its robust design and advanced features, the 54ACT574FMQB is a versatile component for military and aerospace applications, as well as other high-reliability systems where data integrity and device ruggedness are paramount. Texas Instruments' commitment to quality makes the 54ACT574FMQB a reliable choice for designers looking to incorporate a dependable octal flip-flop in their digital logic designs.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2471 $82.4942
3+ $33.8438 $101.5314
5+ $32.7862 $163.9310
7+ $31.7286 $222.1002
9+ $30.6710 $276.0390
11+ $27.4981 $302.4791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess