EN
  • EN
  • DE
  • IT

54ACT244FMQB

Part No 54ACT244FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function Buffer
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 11.5 ns
Quiescent Current 4 µA
Radiation Hardening Yes
RoHS Compliant
Turn-On Delay Time 11.5 ns
Win Source Part Number 1208077-54ACT244FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT244FMQB CAD Model

Description

The 54ACT244FMQB is a high-performance, octal buffer and line driver designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device features the advanced 54ACT series technology, which combines the best attributes of both CMOS and bipolar transistors to deliver superior speed and output drive capabilities.

Key Features:

  • High Speed: The 54ACT244FMQB operates at a high speed, ensuring quick data transmission and processing, which is essential for modern digital applications.
  • Octal Buffers: With eight buffers, this device can handle multiple data lines simultaneously, making it ideal for complex operations that require parallel processing or data distribution.
  • Three-State Outputs: The device includes three-state outputs which can be put in a high impedance state, effectively disconnecting the output from the rest of the circuit. This feature is critical for preventing bus contention.
  • Wide Operating Voltage: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with both standard and non-standard logic levels.
  • Input Hysteresis: Built-in hysteresis on the inputs increases the device's tolerance to noise, making it more reliable in electrically noisy environments.
  • Durable Packaging: The 54ACT244FMQB comes in a military-grade flat package, ensuring robust performance even under harsh conditions.

Applications:

The 54ACT244FMQB is versatile and can be used in a variety of applications, including:

  • Bus-oriented systems
  • Data communication systems
  • Microprocessor or microcontroller buffer
  • Input/output port expander
  • Memory address drivers

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the 54ACT244FMQB is no exception. This product is designed to meet the stringent requirements of the military and aerospace industries, ensuring that it performs reliably even in the most demanding applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Anachip Corp
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess